TE Connectivity Heat Shrink Boots CP9851-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Adhesive Code : 225 Molded Part Shape Code : 204 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Adhesive Code : 225 Molded Part Shape Code : 204 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CP9851-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CP9851-000
Heat Shrink Boots CP9851-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Adhesive Code : 225 Molded Part Shape Code : 204 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS81765/1 Type I

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 204

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - CP9851-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CP9851-000
shrink tube CP9851-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
CP9851-000
shrink tube CP9851-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CP9851-000 CP9851-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 055665-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details