TE Connectivity Multicore Cable CP9020-000

Description
Body Features Cable Color : Black Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue
Request a Quote Datasheet
Description
Body Features Cable Color : Black Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CP9020-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CP9020-000
Multicore Cable CP9020-000
Body Features Cable Color : Black Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue

Body Features


  • Cable Color : Black
  • Wire Color (Base) : Light Violet
  • Wire Color (Stripe) : Blue
Buy Now
Swedesboro, NJ, United States
Filterline Cable

Filterline Cable

Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1137254-CP9020-000
Cables, Wires - Multiple Conductor Cables 1137254-CP9020-000
Win Source Part Number: 1137254-CP9020-000 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 2,000 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.141" (3.58mm) Shield Type: Braid Jacket Color: Black Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55FB2521-20-7L/7L6-0 ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CP90

Win Source Part Number: 1137254-CP9020-000
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2
Standard Package: 2,000
Shield Material: Copper, Tinned
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.141" (3.58mm)
Shield Type: Braid
Jacket Color: Black
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 55FB2521-20-7L/7L6-0;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: CP90

Buy Now Datasheet
55Fb2521-20-7L/7L6-0 Raychem Te Connectivity - 03AH5125 - Newark, An Avnet Company
Chicago, IL, United States
55Fb2521-20-7L/7L6-0 Raychem Te Connectivity
03AH5125
55Fb2521-20-7L/7L6-0 Raychem Te Connectivity 03AH5125
55FB2521-20-7L/7L6-0

55FB2521-20-7L/7L6-0

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CP9020-000 CP9020-000 1137254-CP9020-000 03AH5125
Product Name Multicore Cable Cables, Wires - Multiple Conductor Cables 55Fb2521-20-7L/7L6-0 Raychem Te Connectivity
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Cable Assembly - 493-11531303 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details