TE Connectivity Mechanical Connectors CP6537-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 25 - 150 Compatible Conductor Range (AWGKC) : 4 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 25 - 150 Compatible Conductor Range (AWGKC) : 4 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - CP6537-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
CP6537-000
Mechanical Connectors CP6537-000
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 25 - 150 Compatible Conductor Range (AWGKC) : 4 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Sector, Stranded, Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 25 - 150
  • Compatible Conductor Range (AWGKC) : 4 - 4/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CP6537-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers