TE Connectivity Heat Shrink Tubing CP6176-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin, Crosslinked Polyolefin Shrink Ratio : 5.6:1, 4:1 Dimensions Cut Length : 305 MM , 304.8 MM  [12 INCH ] Expanded Inside Diameter (Min) : 15.2 MM , 15.24 MM  [.598 INCH , .6 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80, 90
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin, Crosslinked Polyolefin Shrink Ratio : 5.6:1, 4:1 Dimensions Cut Length : 305 MM , 304.8 MM  [12 INCH ] Expanded Inside Diameter (Min) : 15.2 MM , 15.24 MM  [.598 INCH , .6 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80, 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CP6176-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CP6176-000
Heat Shrink Tubing CP6176-000
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin, Crosslinked Polyolefin Shrink Ratio : 5.6:1, 4:1 Dimensions Cut Length : 305 MM , 304.8 MM  [12 INCH ] Expanded Inside Diameter (Min) : 15.2 MM , 15.24 MM  [.598 INCH , .6 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80, 90

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin, Crosslinked Polyolefin
  • Shrink Ratio : 5.6:1, 4:1

Dimensions


  • Cut Length : 305 MM , 304.8 MM  [12 INCH ]
  • Expanded Inside Diameter (Min) : 15.2 MM , 15.24 MM  [.598 INCH , .6 INCH ]
  • Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US, UK

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HRHF
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80, 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CP6176-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0682984003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details