Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : White
Dimensions Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VAC) : 600
Usage Conditions Cable Type : Spec 55PC Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Cable Color : White
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : White
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Usage Conditions
- Cable Type : Spec 55PC
- Operating Temperature Range (DEGC) : -65 - 200