TE Connectivity Heat Shrink Tubing CP4936-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Windshield Washer Fluid, Engine Coolant, Water, Diesel Fuel, Brake Fluid, Transmission Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 75 MM  [2.953 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Relief Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Windshield Washer Fluid, Engine Coolant, Water, Diesel Fuel, Brake Fluid, Transmission Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 75 MM  [2.953 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Relief Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CP4936-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CP4936-000
Heat Shrink Tubing CP4936-000
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Windshield Washer Fluid, Engine Coolant, Water, Diesel Fuel, Brake Fluid, Transmission Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 75 MM  [2.953 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Relief Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Engine Cleaner, Windshield Washer Fluid, Engine Coolant, Water, Diesel Fuel, Brake Fluid, Transmission Fluid, Lubricating Oil, Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 75 MM  [2.953 INCH ]
  • Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ]
  • Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Asia

Product Type Features


  • Product Family : ES2000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Relief
  • Operating Temperature Range (DEGC) : -40 - 130
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CP4936-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 099472-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 062373-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details