TE Connectivity Heat Shrink Tubing CP4933-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Water, Brake Fluid, Engine Coolant, Engine Cleaner, Transmission Fluid, Diesel Fuel, Lubricating Oil, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 50 MM  [1.969 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Limited Immersion Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Water, Brake Fluid, Engine Coolant, Engine Cleaner, Transmission Fluid, Diesel Fuel, Lubricating Oil, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 50 MM  [1.969 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Limited Immersion Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CP4933-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CP4933-000
Heat Shrink Tubing CP4933-000
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Water, Brake Fluid, Engine Coolant, Engine Cleaner, Transmission Fluid, Diesel Fuel, Lubricating Oil, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 50 MM  [1.969 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Limited Immersion Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Gasoline, Water, Brake Fluid, Engine Coolant, Engine Cleaner, Transmission Fluid, Diesel Fuel, Lubricating Oil, Windshield Washer Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 50 MM  [1.969 INCH ]
  • Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ]
  • Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Asia

Product Type Features


  • Product Family : ES2000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection, Limited Immersion Protection, Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -40 - 130
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CP4933-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Caps - 025307-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F)
Features Flame Retardant
View Details
2 suppliers
Cable Transitions & Breakouts - 083945-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details