TE Connectivity Heat Shrink Tubing CP4929-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Cleaner, Gasoline, Water, Brake Fluid, Transmission Fluid, Diesel Fuel, Lubricating Oil, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.85 MM  [.427 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : 1.91 MM  [.075 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Cleaner, Gasoline, Water, Brake Fluid, Transmission Fluid, Diesel Fuel, Lubricating Oil, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.85 MM  [.427 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : 1.91 MM  [.075 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CP4929-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CP4929-000
Heat Shrink Tubing CP4929-000
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Cleaner, Gasoline, Water, Brake Fluid, Transmission Fluid, Diesel Fuel, Lubricating Oil, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.85 MM  [.427 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : 1.91 MM  [.075 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Engine Coolant, Engine Cleaner, Gasoline, Water, Brake Fluid, Transmission Fluid, Diesel Fuel, Lubricating Oil, Windshield Washer Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 10.85 MM  [.427 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.91 MM  [.075 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Asia

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Immersion Protection, Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CP4929-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 006009-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 045788-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 018671-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers