Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Cleaner, Diesel Fuel, Brake Fluid, Gasoline, Lubricating Oil, Water, Transmission Fluid, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 40 MM [1.575 INCH ] Expanded Inside Diameter (Min) : 10.85 MM [.427 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM [.06 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Asia
Product Type Features Product Family : ES2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Limited Immersion Protection, Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Engine Coolant, Engine Cleaner, Diesel Fuel, Brake Fluid, Gasoline, Lubricating Oil, Water, Transmission Fluid, Windshield Washer Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 40 MM [1.575 INCH ]
- Expanded Inside Diameter (Min) : 10.85 MM [.427 INCH ]
- Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ]
- Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.52 MM [.06 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : China
Packaging Features
Product Availability
Product Type Features
- Product Family : ES2000
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Limited Immersion Protection, Splash Protection, Moisture/Spray Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Abrasion, Mechanical Damage, Strain Relief
- Operating Temperature Range (DEGC) : -40 - 130
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 110