Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Engine Coolant, Gasoline, Lubricating Oil, Transmission Fluid, Water, Engine Cleaner, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin, Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 60 MM [2.362 INCH ] Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM [.06 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Asia
Product Type Features Product Family : ES2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Windshield Washer Fluid, Engine Coolant, Gasoline, Lubricating Oil, Transmission Fluid, Water, Engine Cleaner, Brake Fluid, Diesel Fuel
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin, Crosslinked Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 60 MM [2.362 INCH ]
- Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ]
- Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
- Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.52 MM [.06 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : China
Packaging Features
Product Availability
Product Type Features
- Product Family : ES2000
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion
- Operating Temperature Range (DEGC) : -40 - 130
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 110