TE Connectivity Heat Shrink Tubing CP4854-000

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 135 MM  [5.315 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .88 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 135 MM  [5.315 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .88 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CP4854-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CP4854-000
Heat Shrink Tubing CP4854-000
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 135 MM  [5.315 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .88 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Water, Aviation Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 135 MM  [5.315 INCH ]
  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]
  • Recovered Wall Thickness (Nominal) : .88 MM  [.035 INCH ]
  • Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CP4854-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053669N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0486964001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 006009-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details