Heat Shrink for cables Product overview: CP4319-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-CP4319-000 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771722-CP4319-000
Series: TC
Type: Cap
Color: Gray
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.250" (6.35mm)
Large Diameter Recovered: 0.100" (2.54mm)
Total Length Supplied: 1.125" (28.58mm)
Total Length Recovered: 0.550" (13.97mm)
Family Name: CP4319
Categories: Cables, Wires - Management
Introduction Date: June 05, 2013
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 499-CP4319-000 | 771722-CP4319-000 |
| Product Name | Cable Assembly | Heat Shrink Boots, Caps - CP4319-000 |
| Standards / Certifications | RoHS |