Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 295 MM [11.614 INCH ] Compatible Cable Diameter (Min) : 105 MM [4.134 INCH ] Expanded Inside Diameter (Min) : 320 MM [12.598 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Inside Diameter (Max) : 95 MM [3.74 INCH ] Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246
Product Availability Product Availability : China, Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Damage Resistance, High Temperature Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, Low Temperature Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 295 MM [11.614 INCH ]
- Compatible Cable Diameter (Min) : 105 MM [4.134 INCH ]
- Expanded Inside Diameter (Min) : 320 MM [12.598 INCH ]
- Product Length : 1200 MM [47.244 INCH ]
- Recovered Inside Diameter (Max) : 95 MM [3.74 INCH ]
- Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246
Product Availability
- Product Availability : China, Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : UV Resistant, Damage Resistance, High Temperature Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, Low Temperature Resistant