Body Features Primary Product Color : Black Primary Product Material : Polyolefin
Dimensions Product Width : 100 MM [4 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Heat Shrink
Usage Conditions Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features
- Primary Product Color : Black
- Primary Product Material : Polyolefin
Dimensions
- Product Width : 100 MM [4 INCH ]
Electrical Characteristics
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Heat Shrink
Usage Conditions
- Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]