TE Connectivity Busbar Heat Shrink Tubing & Tape CP4170-000

Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - CP4170-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
CP4170-000
Busbar Heat Shrink Tubing & Tape CP4170-000
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyolefin

Dimensions


  • Product Width : 50 MM  [2 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Heat Shrink Tubing - 484-CP4170-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-CP4170-000-ND
Heat Shrink Tubing 484-CP4170-000-ND
LVBT-2-R-01(B4)

LVBT-2-R-01(B4)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number CP4170-000 484-CP4170-000-ND
Product Name Busbar Heat Shrink Tubing & Tape Heat Shrink Tubing
Material Polyolefin; Polyolefin Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041359-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details