TE Connectivity
Heat Shrink Tubing
CP3365-000
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Brake Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 31.75 MM [1.25 INCH ] Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ] Recovered Inside Diameter (Max) : 3.2 MM [.126 INCH ] Recovered Wall Thickness (Nominal) : .74 MM [.029 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Fluids, Flexing, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Brake Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 31.75 MM [1.25 INCH ] Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ] Recovered Inside Diameter (Max) : 3.2 MM [.126 INCH ] Recovered Wall Thickness (Nominal) : .74 MM [.029 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Fluids, Flexing, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Brake Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 31.75 MM [1.25 INCH ] Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ] Recovered Inside Diameter (Max) : 3.2 MM [.126 INCH ] Recovered Wall Thickness (Nominal) : .74 MM [.029 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Fluids, Flexing, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Brake Fluid, Water, Lubricating Oil
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 31.75 MM [1.25 INCH ]
- Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ]
- Recovered Inside Diameter (Max) : 3.2 MM [.126 INCH ]
- Recovered Wall Thickness (Nominal) : .74 MM [.029 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection, Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Cut-Through, Fluids, Flexing, Mechanical Damage
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CP3365-000 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyolefin; Crosslinked Polyolefin
Operating Temperature
-30 to 105 C (-22 to 221 F)
Features
Flame Retardant
View Details
2 suppliers
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers