TE Connectivity Heat Shrink Tubing CP2531-000

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Brake Fluid, Military Decontaminating Agents, Hydraulic Fluid, Diesel Fuel, Aviation Fuel, Water Primary Product Color : Orange Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .0 MM  [.08 INCH ] Tubing Size Range : 12.8 - 25.4 MM  [.5 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Brake Fluid, Military Decontaminating Agents, Hydraulic Fluid, Diesel Fuel, Aviation Fuel, Water Primary Product Color : Orange Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .0 MM  [.08 INCH ] Tubing Size Range : 12.8 - 25.4 MM  [.5 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CP2531-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CP2531-000
Heat Shrink Tubing CP2531-000
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Brake Fluid, Military Decontaminating Agents, Hydraulic Fluid, Diesel Fuel, Aviation Fuel, Water Primary Product Color : Orange Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .0 MM  [.08 INCH ] Tubing Size Range : 12.8 - 25.4 MM  [.5 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Brake Fluid, Military Decontaminating Agents, Hydraulic Fluid, Diesel Fuel, Aviation Fuel, Water
  • Primary Product Color : Orange
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 12.8 MM  [.5 INCH ]
  • Recovered Wall Thickness (Nominal) : .0 MM  [.08 INCH ]
  • Tubing Size Range : 12.8 - 25.4 MM  [.5 - 1 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 200
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CP2531-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 004237-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers