TE Connectivity
shrink tube
CP1873-000
Description
Solder Sleeves
-
Powell Electronics, Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Solder Sleeves
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
CP1873-000 |
CP1873-000-ND |
|
Product Name
|
shrink tube |
Solder Sleeve |
|
Sleeving
|
Shrink Tubing
|
Wrap Around Sleeving
|
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Material
Rubber - Synthetic
Operating Temperature
-40 to 180 C (-40 to 356 F)
Diameter
0.1575 inch (4 mm)
View Details
Device Technologies, Inc.
Sleeving
Mesh / Braided Sleeving
Material
Halar®; Halar
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Acrylated Olefin
Operating Temperature
-20 to 121 C (-4 to 250 F)
View Details
Sleeving
Mesh / Braided Sleeving
Material
Stainless Steel
Length
0.4331 inch (11 mm)
View Details