Body Features
Dimensions
Electrical Characteristics
Usage Conditions
55 Cable
| TE Connectivity | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | CP0417-000 | CP0417-000 | 484-CP0417-000-ND |
| Product Name | Twisted Pair Cable | Multiple Conductor Cables | |
| Product Category | Cable | Cable | |
| Cable Insulation | Modified Radiation Cross-linked ETFE Polymer | ||
| Cable Conductor | Copper | Copper, Silver Coated | |
| Standards / Certifications | RoHS; EU ELV Compliant | ||
| Rated Voltage | 0.6000 kilovolts |