TE Connectivity ™ Cables, Wires Fiber Optic Cables - CP-165051-25-X CP-165051-25-X

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130803-CP-165051-25 -X Color: Clear Material: Polyester Width: 16.5 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130803-CP-165051-25 -X Color: Clear Material: Polyester Width: 16.5 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CP-165051-25-X - CP-165051-25-X - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CP-165051-25-X
CP-165051-25-X
Cables, Wires Fiber Optic Cables - CP-165051-25-X CP-165051-25-X
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130803-CP-165051-25 -X Color: Clear Material: Polyester Width: 16.5 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Operating Temperature: 150 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130803-CP-165051-25-X
Color: Clear
Material: Polyester
Width: 16.5 mm
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CP-165051-25-X
Product Name Cables, Wires Fiber Optic Cables - CP-165051-25-X
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details