TE Connectivity Coax Connectors CONSMA014

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONSMA014 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONSMA014
Coax Connectors CONSMA014
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 12

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Lockwasher Material : Brass

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : O-Ring
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - CONSMA014-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
CONSMA014-ND
Coaxial Connector (RF) Assemblies CONSMA014-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number CONSMA014 CONSMA014-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1046234-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1057277-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
2 suppliers