TE Connectivity Coax Connectors CONREVSMA012-R58

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 58, RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : RP-SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 58, RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : RP-SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONREVSMA012-R58 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONREVSMA012-R58
Coax Connectors CONREVSMA012-R58
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 58, RG 141 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : RP-SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 12

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 58, RG 141
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Plug
  • RF Interface : RP-SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - CONREVSMA012-R58-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
CONREVSMA012-R58-ND
Coaxial Connector (RF) Assemblies CONREVSMA012-R58-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number CONREVSMA012-R58 CONREVSMA012-R58-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056227-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 27.000 GHz
View Details
4 suppliers
RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
4 suppliers
Between Series Adapters - 1058800-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
RF Connectors - 1045370-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 40.000 GHz
View Details