TE Connectivity Label Type Raychem Te Connectivity CN9922-000

Description
Label Type:Die-Cut; Label Dimensions:25.4mm x 57.2mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:5000; Product Range:- RoHS Compliant: Yes
Description
Label Type:Die-Cut; Label Dimensions:25.4mm x 57.2mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:5000; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Type Raychem Te Connectivity - 26R3751 - Newark, An Avnet Company
Chicago, IL, United States
Label Type Raychem Te Connectivity
26R3751
Label Type Raychem Te Connectivity 26R3751
Label Type:Die-Cut; Label Dimensions:25.4mm x 57.2mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:5000; Product Range:- RoHS Compliant: Yes

Label Type:Die-Cut; Label Dimensions:25.4mm x 57.2mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:5000; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 26R3751
Product Name Label Type Raychem Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details