TE Connectivity Dead Break Connections CN9357-011

Description
Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 630A/1250A
Request a Quote
Description
Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 630A/1250A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CN9357-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CN9357-011
Dead Break Connections CN9357-011
Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 630A/1250A

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S3

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Bushing Type : 630A/1250A
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CN9357-011
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details