Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Configuration Features Number of Branches : 5
Dimensions Body Length (MM) : 75 Compatible Cable Cross-Section Range (MMSQ) : 85 Compatible Cable Diameter - Body (Min) (MM) : 26 Compatible Cable Diameter - Leg (Max) (MM) : 33 Compatible Cable Diameter - Leg (Min) (MM) : 7 Expanded Inside Diameter (Min) (Body) (MM) : 85 Expanded Inside Diameter (Min) (Leg) (MM) : 33 Leg Length (MM) : 40 Overall Product Length (MM) : 182 Recovered Inside Diameter (Max) (Body) (MM) : 26 Recovered Inside Diameter (Max) (Leg) (MM) : 6.7 Recovered Wall Thickness (Max) (Body) (MM) : 3.2 Recovered Wall Thickness (Max) (Leg) (MM) : 2.2 Wall Thickness : Thick/Heavy
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes
Packaging Features Packaging Quantity : 5
Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia
Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single
Usage Conditions Environmental Resistance : Salt Water, Rain, Weathering, Moisture, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2.5:1
Configuration Features
Dimensions
- Body Length (MM) : 75
- Compatible Cable Cross-Section Range (MMSQ) : 85
- Compatible Cable Diameter - Body (Min) (MM) : 26
- Compatible Cable Diameter - Leg (Max) (MM) : 33
- Compatible Cable Diameter - Leg (Min) (MM) : 7
- Expanded Inside Diameter (Min) (Body) (MM) : 85
- Expanded Inside Diameter (Min) (Leg) (MM) : 33
- Leg Length (MM) : 40
- Overall Product Length (MM) : 182
- Recovered Inside Diameter (Max) (Body) (MM) : 26
- Recovered Inside Diameter (Max) (Leg) (MM) : 6.7
- Recovered Wall Thickness (Max) (Body) (MM) : 3.2
- Recovered Wall Thickness (Max) (Leg) (MM) : 2.2
- Wall Thickness : Thick/Heavy
Electrical Characteristics
Operation/Application
- Mechanical Resistance : Against Mechanical Impact
- Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
- UV-Stabilized : Yes
Packaging Features
Product Availability
- Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Adhesive Coating : With
- Coating Style : Spiral, Planar
- Installation Technology : Heat Shrink
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Environmental Resistance : Salt Water, Rain, Weathering, Moisture, Contaminated Water
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Transformer Oil, Hydrocarbons