TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) CN7057-000

Description
Win Source Part Number: 1052830-CN7057-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up, Dual Wall, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.087" (2.21mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CN70
Request a Quote Datasheet
Description
Win Source Part Number: 1052830-CN7057-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up, Dual Wall, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.087" (2.21mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CN70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1052830-CN7057-000
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1052830-CN7057-000
Win Source Part Number: 1052830-CN7057-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up, Dual Wall, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.087" (2.21mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CN70

Win Source Part Number: 1052830-CN7057-000
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Hook-Up, Dual Wall, Shielded
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.087" (2.21mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.006" (0.15mm)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.9000
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: CN70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1052830-CN7057-000
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details