TE Connectivity High Speed Digital & Data Cable CN6225-000

Description
Dimensions Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CN6225-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CN6225-000
High Speed Digital & Data Cable CN6225-000
Dimensions Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Coaxial Cables (RF) - CN6225-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CN6225-000-ND
Coaxial Cables (RF) CN6225-000-ND
Twinaxial Cable 28 AWG 100 Ohms

Twinaxial Cable 28 AWG 100 Ohms

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Network Cables Coaxial Cables and Triaxial Cables
Product Number CN6225-000 CN6225-000-ND
Product Name High Speed Digital & Data Cable Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 620590-003 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 440532-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Multiple Conductor Cables - 17-C6A-24C444-814-0-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 8 #
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 59.06 ft (180 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers