TE ConnectivityPower Cable Heat Shrink TubingCN5949-000
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : 1.7
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Weather Resistant, Water Resistant, Salt Water Resistant
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : 1.7
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Weather Resistant, Water Resistant, Salt Water Resistant
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : 1.7
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Weather Resistant, Water Resistant, Salt Water Resistant
Body Features
Primary Product Color : Black
Primary Product Material : Polyolefin
Shrink Ratio : > 3:1
Dimensions
Recovered Wall Thickness (Max) (MM) : 1.7
Product Availability
Product Availability : Europe, Middle East & Africa
Product Type Features
Adhesive Coating : With
Wall Type : Single Wall
Usage Conditions
Flammability Performance : Flame-Retardant
Resistance Properties : Moisture Resistant, Weather Resistant, Water Resistant, Salt Water Resistant