TE ConnectivityPower Cable Heat Shrink TubingCN5936-000
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : 1
Industry Standards Compatible With Agency/Standards Products : CSA
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Mechanical Impact Resistance
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : 1
Industry Standards Compatible With Agency/Standards Products : CSA
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Mechanical Impact Resistance
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : 1
Industry Standards Compatible With Agency/Standards Products : CSA
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Mechanical Impact Resistance
Body Features
Primary Product Color : Black
Primary Product Material : Polyolefin
Shrink Ratio : > 3:1
Dimensions
Recovered Wall Thickness (Max) (MM) : 1
Industry Standards
Compatible With Agency/Standards Products : CSA
Product Availability
Product Availability : Europe, Middle East & Africa