TE Connectivity Power Cable Heat Shrink Tubing CN5925-000

Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : 2.54 Industry Standards Compatible With Agency/Standards Products : CSA Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Mechanical Impact Resistance
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : 2.54 Industry Standards Compatible With Agency/Standards Products : CSA Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Mechanical Impact Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CN5925-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CN5925-000
Power Cable Heat Shrink Tubing CN5925-000
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : 2.54 Industry Standards Compatible With Agency/Standards Products : CSA Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Mechanical Impact Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Recovered Wall Thickness (Max) (MM) : 2.54

Industry Standards


  • Compatible With Agency/Standards Products : CSA

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Moisture Resistant, Mechanical Impact Resistance
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CN5925-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 041618-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Busbar Heat Shrink Tubing & Tape - 059135-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 049611-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details