TE Connectivity Busbar Heat Shrink Tubing & Tape CN5708-000

Description
Body Features Primary Product Color : Gray Primary Product Material : Silicone Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : Silicone Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - CN5708-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
CN5708-000
Busbar Heat Shrink Tubing & Tape CN5708-000
Body Features Primary Product Color : Gray Primary Product Material : Silicone Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : Silicone

Dimensions


  • Product Width : 50 MM  [2 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CN5708-000
Product Name Busbar Heat Shrink Tubing & Tape
Material Silicone
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 048552-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Heat Shrink Tubing - 0021036002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details