TE Connectivity Power Cable CN5602-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 2109 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 9.4 MM  [.37 INCH ] Outside Cable Diameter : 12.4 MM  [.488 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 2109 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 9.4 MM  [.37 INCH ] Outside Cable Diameter : 12.4 MM  [.488 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CN5602-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
CN5602-000
Power Cable CN5602-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 2109 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 9.4 MM  [.37 INCH ] Outside Cable Diameter : 12.4 MM  [.488 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 1 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 2109

Dimensions


  • Cable Length : 15.24 M  [50 FT ]
  • Conductor Diameter Range : 9.4 MM  [.37 INCH ]
  • Outside Cable Diameter : 12.4 MM  [.488 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 1

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Operation/Application


  • Wire Class : Medium Weight

Product Type Features


  • Cable Style : Primary
  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - CN5602-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CN5602-000 CN5602-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 035213-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers