Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid Primary Product Material : Aluminum
Configuration Features Number of Bolts : 4 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range (MM) : 19, 27.5
Electrical Characteristics Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper
- Conductor Type : Solid
- Primary Product Material : Aluminum
Configuration Features
- Number of Bolts : 4
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Inside Diameter Range (MM) : 19, 27.5
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Shear Bolt