TE Connectivity Busbar Heat Shrink Tubing & Tape CN4339-000

Description
Body Features Primary Product Color : Red Primary Product Material : Silicone Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Silicone Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - CN4339-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
CN4339-000
Busbar Heat Shrink Tubing & Tape CN4339-000
Body Features Primary Product Color : Red Primary Product Material : Silicone Dimensions Product Width : 50 MM  [2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Silicone

Dimensions


  • Product Width : 50 MM  [2 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CN4339-000
Product Name Busbar Heat Shrink Tubing & Tape
Material Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 035377P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 035377P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin, Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 012644-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details