TE Connectivity Electronic Connector CN3518-000

Description
Rectangular MIL Spec Connectors MTCPQKT1R2PGBD Product overview: CN3518-000 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-CN3518-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectangular MIL Spec Connectors MTCPQKT1R2PGBD Product overview: CN3518-000 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-CN3518-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 340-CN3518-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
340-CN3518-000
Electronic Connector 340-CN3518-000
Rectangular MIL Spec Connectors MTCPQKT1R2PGBD Product overview: CN3518-000 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-CN3518-000 can be used for catalog matching and distributor lookup.

Rectangular MIL Spec Connectors MTCPQKT1R2PGBD Product overview: CN3518-000 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-CN3518-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1052800-CN3518-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1052800-CN3518-000
Connectors, Interconnects - Rectangular Connectors - Housings 1052800-CN3518-000
Win Source Part Number: 1052800-CN3518-000 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: MTC Number of Positions: 22 Features: Jackscrew Connector Type: Receptacle Contact Type: Male Pin Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-CN3518-000 Base Product Number: CN3518

Win Source Part Number: 1052800-CN3518-000
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: MTC
Number of Positions: 22
Features: Jackscrew
Connector Type: Receptacle
Contact Type: Male Pin
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2266-CN3518-000
Base Product Number: CN3518

Buy Now Datasheet
Mtcpqkt1R2Pgbd Raychem - Te Connectivity - 45AJ2187 - Newark, An Avnet Company
Chicago, IL, United States
Mtcpqkt1R2Pgbd Raychem - Te Connectivity
45AJ2187
Mtcpqkt1R2Pgbd Raychem - Te Connectivity 45AJ2187
MTCPQKT1R2PGBD

MTCPQKT1R2PGBD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-CN3518-000 1052800-CN3518-000 45AJ2187
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Mtcpqkt1R2Pgbd Raychem - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details