TE Connectivity Mechanical Connectors CN2478-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 21 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 300, 150 - 300 Compatible Conductor Range (AWGKC) : 4/0 - 600 Inside Diameter Range (MM) : 24 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 21 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 300, 150 - 300 Compatible Conductor Range (AWGKC) : 4/0 - 600 Inside Diameter Range (MM) : 24 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - CN2478-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
CN2478-000
Mechanical Connectors CN2478-000
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 21 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 300, 150 - 300 Compatible Conductor Range (AWGKC) : 4/0 - 600 Inside Diameter Range (MM) : 24 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded, Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 6
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 21
  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 300, 150 - 300
  • Compatible Conductor Range (AWGKC) : 4/0 - 600
  • Inside Diameter Range (MM) : 24

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CN2478-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers