TE Connectivity Heat Shrink Tubing CN1641-000

Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.499 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.499 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CN1641-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CN1641-000
Heat Shrink Tubing CN1641-000
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.499 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.499 INCH ]
  • Recovered Wall Thickness (Nominal) : 3.05 MM  [.12 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion
  • Operating Temperature Range (DEGC) : -55 - 90
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CN1641-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Solder Sleeve - A132340-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Heat Shrink Tubing - 063725P022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 011397-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047011-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details