TE Connectivity Multicore Cable CN0165-000

Description
Body Features Cable Color : White Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Tin-Plated Copper Wire Color (Base) : Blue, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .023 Conductor Insulation Diameter : 1.04 MM  [.04 INCH ] Outside Cable Diameter (INCH) : .109 Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Tin-Plated Copper Wire Color (Base) : Blue, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .023 Conductor Insulation Diameter : 1.04 MM  [.04 INCH ] Outside Cable Diameter (INCH) : .109 Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CN0165-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CN0165-000
Multicore Cable CN0165-000
Body Features Cable Color : White Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Tin-Plated Copper Wire Color (Base) : Blue, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .023 Conductor Insulation Diameter : 1.04 MM  [.04 INCH ] Outside Cable Diameter (INCH) : .109 Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Nickel-Coated High Strength Copper Alloy
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Blue, White
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (INCH) : .023
  • Conductor Insulation Diameter : 1.04 MM  [.04 INCH ]
  • Outside Cable Diameter (INCH) : .109
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - CN0165-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CN0165-000 CN0165-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2317142-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 11.48 ft (35 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 063559-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers