TE Connectivity Hook Up Wire CN0126-000

Description
Body Features Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CN0126-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CN0126-000
Hook Up Wire CN0126-000
Body Features Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Wire Color (Base) : Black

Dimensions


  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CN0126-000
Product Name Hook Up Wire
Rated Temperature -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441469 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 0680693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Wire Conductor Bare Copper
North American 17 AWG
View Details
Hook Up Wire - 103583-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Plated Copper
View Details
Hook Up Wire - 1231453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details