TE Connectivity RF Antennas CMSA69273-B30NF

Description
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.69GHz ~ 2.7GHz 4.5dBi N Type Female Panel Mount
Description
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.69GHz ~ 2.7GHz 4.5dBi N Type Female Panel Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CMSA69273-B30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMSA69273-B30NF
RF Antennas CMSA69273-B30NF
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.69GHz ~ 2.7GHz 4.5dBi N Type Female Panel Mount

829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.69GHz ~ 2.7GHz 4.5dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CMSA69273-B30NF
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
GSM 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-GS9RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details