TE Connectivity RF Antennas CMS69273P-30NF

Description
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.6dBi, 2dBi, 1.7dBi, 2.1dBi, 2.5dBi, 2.9dBi, 3.6dBi, 3.8dBi, 3.5dBi N Type Female Panel Mount
Request a Quote Datasheet
Description
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.6dBi, 2dBi, 1.7dBi, 2.1dBi, 2.5dBi, 2.9dBi, 3.6dBi, 3.8dBi, 3.5dBi N Type Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1105-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1105-ND
RF Antennas 994-1105-ND
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.6dBi, 2dBi, 1.7dBi, 2.1dBi, 2.5dBi, 2.9dBi, 3.6dBi, 3.8dBi, 3.5dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.6dBi, 2dBi, 1.7dBi, 2.1dBi, 2.5dBi, 2.9dBi, 3.6dBi, 3.8dBi, 3.5dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CMS69273P-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMS69273P-30NF
RF Antennas CMS69273P-30NF
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.6dBi, 2dBi, 1.7dBi, 2.1dBi, 2.5dBi, 2.9dBi, 3.6dBi, 3.8dBi, 3.5dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.6dBi, 2dBi, 1.7dBi, 2.1dBi, 2.5dBi, 2.9dBi, 3.6dBi, 3.8dBi, 3.5dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1105-ND CMS69273P-30NF
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 1.7 to 3.8 dB
VSWR 1.6 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-5G5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers