TE Connectivity Antennas CMS38606-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, DAS, Cat-M/NB-IoT, UHF, 5G, CBRS Primary Application : Cellular, DAS, UHF, 5G, CBRS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 380 - 520, 1395 - 1435, 600 - 690, 1690 - 6000 Frequency Category : 698 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, DAS, Cat-M/NB-IoT, UHF, 5G, CBRS Primary Application : Cellular, DAS, UHF, 5G, CBRS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 380 - 520, 1395 - 1435, 600 - 690, 1690 - 6000 Frequency Category : 698 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMS38606-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, DAS, Cat-M/NB-IoT, UHF, 5G, CBRS Primary Application : Cellular, DAS, UHF, 5G, CBRS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 380 - 520, 1395 - 1435, 600 - 690, 1690 - 6000 Frequency Category : 698 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : Cellular, DAS, Cat-M/NB-IoT, UHF, 5G, CBRS
  • Primary Application : Cellular, DAS, UHF, 5G, CBRS, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 520, 1395 - 1435, 600 - 690, 1690 - 6000
  • Frequency Category : 698 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1113-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1113-ND
RF Antennas 994-1113-ND
670MHz, 3.7GHz Dome RF Antenna 380MHz ~ 960MHz, 1.395GHz ~ 6GHz 7.3dB N Type Female Panel Mount

670MHz, 3.7GHz Dome RF Antenna 380MHz ~ 960MHz, 1.395GHz ~ 6GHz 7.3dB N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CMS38606-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMS38606-30NF
RF Antennas CMS38606-30NF
670MHz, 3.7GHz Dome RF Antenna 380MHz ~ 960MHz, 1.395GHz ~ 6GHz 7.3dB N Type Female Panel Mount

670MHz, 3.7GHz Dome RF Antenna 380MHz ~ 960MHz, 1.395GHz ~ 6GHz 7.3dB N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CMS38606-30NF 994-1113-ND CMS38606-30NF
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, DAS, UHF, 5G, CBRS, Cat-M/NB-IoT RF Antennas
Pattern Type Omni directional
Primary Frequency Range 380.0 to 6000.0 MHz 670.0 to 3700.0 MHz
Gain 6 dB 7.3 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-8 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2195846-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers