TE Connectivity Antennas CMD69273-30NM

Description
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : LTE, WiMax, Cellular, UMTS Number of Ports : 2 Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Wireless Application : Cellular Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 5.6
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : LTE, WiMax, Cellular, UMTS Number of Ports : 2 Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Wireless Application : Cellular Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 5.6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMD69273-30NM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : LTE, WiMax, Cellular, UMTS Number of Ports : 2 Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Wireless Application : Cellular Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Gain (Max) (DB) : 5.6

Configuration Features


  • Antenna Style : External
  • Antenna Type : Low Profile
  • Band Type : LTE, WiMax, Cellular, UMTS
  • Number of Ports : 2

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Industry Standards


  • Wireless Application : Cellular

Mechanical Attachment


  • Mounts To : Building Ceiling

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Male

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Gain (Max) (DB) : 5.6
Buy Now
RF Antennas - CMD69273-30NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMD69273-30NM
RF Antennas CMD69273-30NM
LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz N Male Panel Mount

LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz N Male Panel Mount

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CMD69273-30NM CMD69273-30NM
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular LTE, WiMax™, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2108921-4 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118439-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, ZigBee, WLAN, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
5 suppliers
Antennas - 2108921-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers