TE Connectivity Heat Shrink Tubing CM9837-000

Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Strain Relief, Fluids, Impact Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Strain Relief, Fluids, Impact Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CM9837-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CM9837-000
Heat Shrink Tubing CM9837-000
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Strain Relief, Fluids, Impact Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Medical Fluids, Water
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ]
  • Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ]
  • Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ]
  • Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Radiation Sterilization, Strain Relief, Fluids, Impact

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - CM9837-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CM9837-000
shrink tube CM9837-000
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CM9837-000 CM9837-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 049094-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details