TE Connectivity ™ Electronic Connector CM8603-000

Description
RF Connectors / Coaxial Connectors RTD-50-L-02CS2930 Product overview: CM8603-000 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CM8603-000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Connectors / Coaxial Connectors RTD-50-L-02CS2930 Product overview: CM8603-000 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CM8603-000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 342-CM8603-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
342-CM8603-000
Electronic Connector 342-CM8603-000
RF Connectors / Coaxial Connectors RTD-50-L-02CS2930 Product overview: CM8603-000 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CM8603-000 can be used for catalog matching and distributor lookup.

RF Connectors / Coaxial Connectors RTD-50-L-02CS2930 Product overview: CM8603-000 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CM8603-000 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - CM8603-000 - 771625-CM8603-000 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - CM8603-000
771625-CM8603-000
Coaxial Connectors (RF) - CM8603-000 771625-CM8603-000
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 771625-CM8603-000 Series: * Family Name: CM8603-000 Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 771625-CM8603-000
Series: *
Family Name: CM8603-000
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
RF Connectors / Coaxial Connectors - CM8603-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
CM8603-000
RF Connectors / Coaxial Connectors CM8603-000
RF Connectors / Coaxial Connectors RTD-50-L-02CS2930

RF Connectors / Coaxial Connectors RTD-50-L-02CS2930

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 342-CM8603-000 771625-CM8603-000 CM8603-000
Product Name Electronic Connector Coaxial Connectors (RF) - CM8603-000 RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 3.000 GHz
View Details
F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type F
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1050720-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers