TE Connectivity ™ Connectors, Interconnects - Coaxial Connectors (RF) CM8601-000

Description
Win Source Part Number: 960419-CM8601-000 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: RTD-50-L-00CS2930 Base Product Number: CM8601 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 960419-CM8601-000 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: RTD-50-L-00CS2930 Base Product Number: CM8601 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - 960419-CM8601-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
960419-CM8601-000
Connectors, Interconnects - Coaxial Connectors (RF) 960419-CM8601-000
Win Source Part Number: 960419-CM8601-000 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: RTD-50-L-00CS2930 Base Product Number: CM8601 RoHS Status: RoHS non-compliant

Win Source Part Number: 960419-CM8601-000
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: *
Package: Bulk
Standard Package: 5
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: RTD-50-L-00CS2930
Base Product Number: CM8601
RoHS Status: RoHS non-compliant

Buy Now
RF Connectors / Coaxial Connectors - CM8601-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
CM8601-000
RF Connectors / Coaxial Connectors CM8601-000
RF Connectors / Coaxial Connectors RTD-50-L-00CS2930

RF Connectors / Coaxial Connectors RTD-50-L-00CS2930

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 960419-CM8601-000 CM8601-000
Product Name Connectors, Interconnects - Coaxial Connectors (RF) RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCW-MRCB-316-1 - kTB Solutions
Specs
Connector Type SMC
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
RF Connectors - 1051665-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details