TE Connectivity Hook Up Wire CM8388-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Red with White Stripe Weight (KGKM) : 12.05 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : 1.33 MM  [.053 INCH ] Conductor Size (AWG) : 16 Overall Outside Diameter : 1.91 MM  [.075 INCH ] Overall Outside Diameter Range : 1.67 - 1.76 MM  [.066 - .069 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.71 MM  [.068 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 4.82 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Red with White Stripe Weight (KGKM) : 12.05 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : 1.33 MM  [.053 INCH ] Conductor Size (AWG) : 16 Overall Outside Diameter : 1.91 MM  [.075 INCH ] Overall Outside Diameter Range : 1.67 - 1.76 MM  [.066 - .069 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.71 MM  [.068 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 4.82 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CM8388-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CM8388-000
Hook Up Wire CM8388-000
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Red with White Stripe Weight (KGKM) : 12.05 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : 1.33 MM  [.053 INCH ] Conductor Size (AWG) : 16 Overall Outside Diameter : 1.91 MM  [.075 INCH ] Overall Outside Diameter Range : 1.67 - 1.76 MM  [.066 - .069 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.71 MM  [.068 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 4.82 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Red with White Stripe
  • Weight (KGKM) : 12.05

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter : 1.33 MM  [.053 INCH ]
  • Conductor Size (AWG) : 16
  • Overall Outside Diameter : 1.91 MM  [.075 INCH ]
  • Overall Outside Diameter Range : 1.67 - 1.76 MM  [.066 - .069 INCH ]
  • Strand Size (AWG) : 29
  • Wire Diameter : 1.71 MM  [.068 INCH ]
  • Wire Size (MMSQ) : 1.31
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 4.82 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite HT
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CM8388-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0750 inch (1.9 mm)
Wire Weight 0.0179 lbs/ft (0.0267 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 101843-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Hook Up Wire - 181835-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers