TE Connectivity Connector Backshells CM8140-000

Description
Body Features Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Ferrule, HexaShield
Request a Quote
Description
Body Features Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Ferrule, HexaShield
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CM8140-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CM8140-000
Connector Backshells CM8140-000
Body Features Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Ferrule, HexaShield

Body Features


  • Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B)

Housing Features


  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Ferrule, HexaShield
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CM8140-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products