TE Connectivity Hook Up Wire CM7048-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black Dimensions Wire Size (AWG) : 6 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black Dimensions Wire Size (AWG) : 6 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CM7048-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CM7048-000
Hook Up Wire CM7048-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black Dimensions Wire Size (AWG) : 6 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : Black

Dimensions


  • Wire Size (AWG) : 6

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 1000

Product Type Features


  • Hook Up Wire Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CM7048-000
Product Name Hook Up Wire
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0727713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 186188-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 037454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Primary Wire - 109077-000 - TE Connectivity
Specs
Rated Voltage 2500 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details