Dimensions
Electrical Characteristics
Usage Conditions
Twinaxial Cable 24 AWG 100 Ohms
| TE Connectivity | DigiKey | |
|---|---|---|
| Product Category | Network Cables | Coaxial Cables and Triaxial Cables |
| Product Number | CM6170-000 | CM6170-000-ND |
| Product Name | High Speed Digital & Data Cable | Coaxial Cables (RF) |
| Standards / Certifications | RoHS; EU ELV Compliant | |
| Rated Temperature | -65 to 125 C (-85 to 257 F) | |
| Product Category | Cable |